Panduit Corp. Terminals - Spade Connectors PNF14-10F-C

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15527-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15527-ND
Terminals - Spade Connectors 298-15527-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit - 48AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
48AC9716
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit 48AC9716
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PNF Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PNF14-10F-C
Terminals PNF14-10F-C
Terminals FORK TERM FUNNEL NYL INS 16-14

Terminals FORK TERM FUNNEL NYL INS 16-14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15527-ND 48AC9716 PNF14-10F-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers