The Terminal, Ring Tongue, #8, 10AWG, Yellow (part number 48AC9715) is designed for secure connections in high vibration applications. It features a nylon insulation that is UL and CSA rated for up to 600 V, complying with UL 486A/B standards. The internal barrel serrations enhance wire contact and tensile strength, while the metal insulation grip sleeve protects the crimp joint. The terminal accommodates wire sizes from 10 AWG and is suitable for use with #8 and M4 studs. The maximum insulation temperature is rated at 221°F (105°C), and the product is RoHS compliant. This terminal is ideal for applications requiring reliable electrical connections under challenging conditions.
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15526-ND | 48AC9715 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |