Panduit Corp. Ring Connectors PNF10-8R-D

Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11955-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11955-ND
Ring Connectors 298-11955-ND
Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit - 14AC0802 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit
14AC0802
Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit 14AC0802
TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 10AWG, YELLOW; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11955-ND 14AC0802
Product Name Ring Connectors Terminal, Ring Tongue, #8, 10Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data