Panduit Corp. Terminals - Spade Connectors PNF10-8F-D

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-20215-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-20215-ND
Terminals - Spade Connectors 298-20215-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PNF10-8F-D
Terminals PNF10-8F-D
Terminals Fork Terminal funnel entry nylon insul

Terminals Fork Terminal funnel entry nylon insul

Buy Now Datasheet
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit - 48AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit
48AC9714
Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit 48AC9714
TERMINAL, FORK TONGUE, M4, 10AWG, YEL; Product Range:PNF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 10AWG, YEL; Product Range:PNF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-20215-ND PNF10-8F-D 48AC9714
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M4, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2205.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Bootlace Ferrules - 1787296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details