Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, M8, 10AWG, YELLOW; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15519-ND | 14AC0801 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, M8, 10Awg, Yellow; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |