CONN RING CIRC 10-12AWG #1/4 Product overview: PNF10-14R-L from Panduit Corporation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Ring Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 394-PNF10-14R-L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1082026-PNF10-14R-L
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 50
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.520" (13.21mm)
Length - Overall: 1.210" (30.73mm)
Insulation: Insulated
Insulation Diameter: 0.120" ~ 0.225" (3.05mm ~ 5.72mm)
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 8-35346-2; 2-320569-3; 19073-0165; 19073-0236; 2-320576-1; 2-320577-2; 8-35148-1PNF10-14R-L
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: PNF10-14R-L-ND,298-1
Base Product Number: PNF10
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Pan-Term PNF10-14R-L Ring Terminal, Yel
TERMINAL, RING TONGUE, M6, 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:-; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 394-PNF10-14R-L | 1082026-PNF10-14R-L | 298-15517-ND | PNF10-14R-L | 13AC4733 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | PNDT Solderless Terminals | Terminal, Ring Tongue, M6, 10Awg, Yel; Stud Size - Metric Panduit |
| Termination | Crimp | Crimp |