Panduit Corp. Ring Connectors PNF10-10R-D

Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10435-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10435-ND
Ring Connectors 298-10435-ND
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Panduit - 14AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Panduit
14AC0799
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Panduit 14AC0799
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PNF Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10435-ND 14AC0799
Product Name Ring Connectors Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details