Panduit Corp. Terminals - Spade Connectors PN22-2F-M

Description
CONN SPADE TERM 22-26AWG #2 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 22-26AWG #2 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - PN22-2F-M-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
PN22-2F-M-ND
Terminals - Spade Connectors PN22-2F-M-ND
CONN SPADE TERM 22-26AWG #2 YEL

CONN SPADE TERM 22-26AWG #2 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN22-2F-M
Terminals PN22-2F-M
Terminals Fork Term nylon insulated 26 - 22

Terminals Fork Term nylon insulated 26 - 22

Buy Now Datasheet
Terminal, Spade/fork, #2, Crimp, Yellow; Product Range Panduit - 95F3580 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #2, Crimp, Yellow; Product Range Panduit
95F3580
Terminal, Spade/fork, #2, Crimp, Yellow; Product Range Panduit 95F3580
TERMINAL, SPADE/FORK, #2, CRIMP, YELLOW; Product Range:PN Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #2, CRIMP, YELLOW; Product Range:PN Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number PN22-2F-M-ND PN22-2F-M 95F3580
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #2, Crimp, Yellow; Product Range Panduit
Terminal Type Fork Terminal; Standard, Circular Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers