Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
TERMINAL, SPADE/FORK, #2, CRIMP, YELLOW; Product Range:PN Series; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.5mm²; Stud Size - Metric:M2; Stud Size - Imperial:#2; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 70044654 | 95F3579 |
| Product Name | TERMINAL,FORK NYLON INSULATED; 26-22AWG; #2 STUD | Terminal, Spade/fork, #2, Crimp, Yellow; Product Range Panduit |
| Terminal Type | Fork Terminal | Spade Crimp |