Panduit Corp. Ring Connectors PN18-8R-C

Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15509-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15509-ND
Ring Connectors 298-15509-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Panduit - 14AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Panduit
14AC2043
Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Panduit 14AC2043
TERMINAL, RING TONGUE, M4, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, 18AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Solderless Terminals - PN18-8R-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
PN18-8R-C
PNDT Solderless Terminals PN18-8R-C
Pan-Term PN18-8R-C Ring Terminal, Red,

Pan-Term PN18-8R-C Ring Terminal, Red,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15509-ND 14AC2043 PN18-8R-C
Product Name Ring Connectors Terminal, Ring Tongue, M4, 18Awg, Red; Stud Size - Metric Panduit PNDT Solderless Terminals
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data