Panduit Corp. Ring Connectors PN18-8R-3K

Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-PN18-8R-3KTR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-PN18-8R-3KTR-ND
Ring Connectors 298-PN18-8R-3KTR-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 298-PN18-8R-3KCT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-PN18-8R-3KCT-ND
Ring Connectors 298-PN18-8R-3KCT-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Panduit - 92B8088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Panduit
92B8088
Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Panduit 92B8088
TERMINAL, RING TONGUE, #8, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-R Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 18AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-R Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-PN18-8R-3KTR-ND 92B8088
Product Name Ring Connectors Terminal, Ring Tongue, #8, 18Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details