CONN SPADE TERM 18-22AWG #8 RED
Terminals FLG FORK 22-18 AWG 8
TERMINAL, FORK TONGUE, M4, 16AWG, RED; Product Range:PN-FF Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15506-ND | PN18-8FF-M | 14AC0824 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M4, 16Awg, Red; Product Range Panduit |
| Terminal Type | Fork Terminal; Flanged | Spade Crimp |