CONN SPADE TERM 18-22AWG #8 RED
Terminals Fork term 22 - 18 nylon insulated
TERMINAL, FORK TONGUE, M4, 18AWG, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-10655-ND | PN18-8F-M | 48AC9882 | 70044652 |
| Product Name | Terminals - Spade Connectors | Terminals | Terminal, Fork Tongue, M4, 18Awg, Red; Product Range Panduit | TERMINAL,FORK NYLON INSULATED; 22-18AWG; #8 STUD |
| Terminal Type | Fork Terminal; Standard | Spade Crimp | Fork Terminal |