Panduit Corp. Ring Connectors PN18-6RN-M

Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15503-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15503-ND
Ring Connectors 298-15503-ND
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Panduit - 14AC0823 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Panduit
14AC0823
Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Panduit 14AC0823
TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-RN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN-RN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15503-ND 14AC0823
Product Name Ring Connectors Terminal, Ring Tongue, #6, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Assemblies - 1124-CAB.M10.GLA.C52NZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 8.0 amps
View Details
2 suppliers