Panduit Corp. Ring Connectors PN18-6R-C

Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15501-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15501-ND
Ring Connectors 298-15501-ND
Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
PNDT Solderless Terminals - PN18-6R-C - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
PN18-6R-C
PNDT Solderless Terminals PN18-6R-C
Pan-Term PN18-6R-C Ring Terminal, Red,

Pan-Term PN18-6R-C Ring Terminal, Red,

Supplier's Site
Terminal, Ring Tongue, M3.5, 18Awg, Red; Stud Size - Metric Panduit - 14AC2041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M3.5, 18Awg, Red; Stud Size - Metric Panduit
14AC2041
Terminal, Ring Tongue, M3.5, 18Awg, Red; Stud Size - Metric Panduit 14AC2041
TERMINAL, RING TONGUE, M3.5, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M3.5, 18AWG, RED; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PN Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15501-ND PN18-6R-C 14AC2041
Product Name Ring Connectors PNDT Solderless Terminals Terminal, Ring Tongue, M3.5, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details