Panduit Corp. Terminals - Spade Connectors PN18-6FF-C

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15494-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15494-ND
Terminals - Spade Connectors 298-15494-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN18-6FF-C
Terminals PN18-6FF-C
Terminals NYL-FORK 22-18 RED #6

Terminals NYL-FORK 22-18 RED #6

Buy Now Datasheet
Terminal, Spade/fork, #6, Crimp, Red; Product Range Panduit - 97B2049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Red; Product Range Panduit
97B2049
Terminal, Spade/fork, #6, Crimp, Red; Product Range Panduit 97B2049
TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15494-ND PN18-6FF-C 97B2049
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #6, Crimp, Red; Product Range Panduit
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1787261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details