Fork Terminal, nylon 22 - 18 insulated,
CONN SPADE TERM 18-22AWG #6 RED
TERMINAL, FORK TONGUE, #6, 18AWG; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals Fork Terminal nylon insuld 22 - 18
Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | PN18-6F-M | 298-15496-ND | 13AC4747 | PN18-6F-M | 70044650 |
| Product Name | Fork Terminal, nylon 22 - 18 insulated, | Terminals - Spade Connectors | Terminal, Fork Tongue, #6, 18Awg; Product Range Panduit | Terminals | TERMINAL,FORK NYLON INSULATED; 22-18AWG; #6 STUD |
| Terminal Type | Fork Terminal | Fork Terminal; Standard | Spade Crimp | Fork Terminal |