Panduit Corp. Terminals - Spade Connectors PN18-6F-C

Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG #6 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15493-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15493-ND
Terminals - Spade Connectors 298-15493-ND
CONN SPADE TERM 18-22AWG #6 RED

CONN SPADE TERM 18-22AWG #6 RED

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN18-6F-C
Terminals PN18-6F-C
Terminals NYL-FORK 22-18 RED #6

Terminals NYL-FORK 22-18 RED #6

Buy Now Datasheet
Terminal, Fork, #6, 22-18Awg, Red; Product Range Panduit - 14AC2039 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork, #6, 22-18Awg, Red; Product Range Panduit
14AC2039
Terminal, Fork, #6, 22-18Awg, Red; Product Range Panduit 14AC2039
TERMINAL, FORK, #6, 22-18AWG, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK, #6, 22-18AWG, RED; Product Range:PN Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
TERMINAL,FORK NYLON INSULATED; 22-18AWG; #6 STUD - 70044388 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK NYLON INSULATED; 22-18AWG; #6 STUD
70044388
TERMINAL,FORK NYLON INSULATED; 22-18AWG; #6 STUD 70044388
Fork Terminal, Nylon Insulated Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications NYLON INSULATED TERMINAL BARREL FEATURES Metal sleeve between barrel and insulation helps assure a quality crimp Metal Insulation Crimp provides double crimp with insulation grip sleeve for high vibration or conductor strain environments Internal serrations assure good wire contact and maximize tensile strength NYLON INSULATION FEATURES Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    NYLON INSULATED TERMINAL BARREL FEATURES
  • Metal sleeve between barrel and insulation helps assure a quality crimp
  • Metal Insulation Crimp provides double crimp with insulation grip sleeve for high vibration or conductor strain environments
  • Internal serrations assure good wire contact and maximize tensile strength
    NYLON INSULATION FEATURES
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15493-ND PN18-6F-C 14AC2039 70044388
Product Name Terminals - Spade Connectors Terminals Terminal, Fork, #6, 22-18Awg, Red; Product Range Panduit TERMINAL,FORK NYLON INSULATED; 22-18AWG; #6 STUD
Terminal Type Fork Terminal; Standard Spade Crimp Fork Terminal
Unlock Full Specs
to access all available technical data