Panduit Corp. Ring Connectors PN18-56R-C

Description
Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15492-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15492-ND
Ring Connectors 298-15492-ND
Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Panduit - 11C1861 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Panduit
11C1861
Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Panduit 11C1861
TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:18AWG; Conductor Area CSA:1.5mm²; Product Range:Pan-Term Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15492-ND 11C1861
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female 4 Hole Panel Mount Connector with 25mm Teflon - ET-SFS-4H-T25M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details