Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:-; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10299-ND | 13AC4745 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |