Panduit Corp. Connectors Crimp Terminals, Splices, Lugs - Unreviewed PN14-8R-M

Description
RING TERMINAL, NYLON 18 - 14 INSULATED,
Request a Quote Datasheet
Description
RING TERMINAL, NYLON 18 - 14 INSULATED,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - PN14-8R-M - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
PN14-8R-M
Connectors Crimp Terminals, Splices, Lugs - Unreviewed PN14-8R-M
RING TERMINAL, NYLON 18 - 14 INSULATED,

RING TERMINAL, NYLON 18 - 14 INSULATED,

Buy Now
Ring Connectors - 298-10635-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10635-ND
Ring Connectors 298-10635-ND
Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Panduit - 13AC4744 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Panduit
13AC4744
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Panduit 13AC4744
TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PN14-8R-M 298-10635-ND 13AC4744
Product Name Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details