Panduit Corp. Terminals - Spade Connectors PN14-8LF-M

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15480-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15480-ND
Terminals - Spade Connectors 298-15480-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit - 14AC0818 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit
14AC0818
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit 14AC0818
TERMINAL, FORK TONGUE, M4, 14AWG, BLU; Product Range:PN-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 14AWG, BLU; Product Range:PN-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PN14-8LF-M
Terminals PN14-8LF-M
Terminals LOC FORK 16-14 AWG 8

Terminals LOC FORK 16-14 AWG 8

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15480-ND 14AC0818 PN14-8LF-M
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal Posts - 1796910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details