Panduit Corp. Terminals - Spade Connectors PN14-8LF-C

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15479-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15479-ND
Terminals - Spade Connectors 298-15479-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-8LF-C
Terminals PN14-8LF-C
Terminals NYL-FORK 16-14 BLU #8

Terminals NYL-FORK 16-14 BLU #8

Buy Now Datasheet
Terminal, Fork Tongue, M4, 18-14Awg; Product Range Panduit - 45AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 18-14Awg; Product Range Panduit
45AC6160
Terminal, Fork Tongue, M4, 18-14Awg; Product Range Panduit 45AC6160
TERMINAL, FORK TONGUE, M4, 18-14AWG; Product Range:PN14 Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 18-14AWG; Product Range:PN14 Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15479-ND PN14-8LF-C 45AC6160
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M4, 18-14Awg; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details