Panduit Corp. Terminals - Spade Connectors PN14-8FF-M

Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #8 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15478-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15478-ND
Terminals - Spade Connectors 298-15478-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-8FF-M
Terminals PN14-8FF-M
Terminals FLG FORK 16-14 AWG 8

Terminals FLG FORK 16-14 AWG 8

Buy Now Datasheet
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit - 14AC0817 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit
14AC0817
Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit 14AC0817
TERMINAL, FORK TONGUE, M4, 14AWG, BLU; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M4, 14AWG, BLU; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15478-ND PN14-8FF-M 14AC0817
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M4, 14Awg, Blu; Product Range Panduit
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Bootlace Ferrules - 1901982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details