Panduit Corp. Terminals - Spade Connectors PN14-6LF-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15471-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15471-ND
Terminals - Spade Connectors 298-15471-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 13AC4742 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
13AC4742
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 13AC4742
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-6LF-C
Terminals PN14-6LF-C
Terminals LCKG FORK TERML INSUL 18-14AWG

Terminals LCKG FORK TERML INSUL 18-14AWG

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15471-ND 13AC4742 PN14-6LF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1525-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details