Panduit Corp. Terminals - Spade Connectors PN14-6F-C

Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #6 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10653-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10653-ND
Terminals - Spade Connectors 298-10653-ND
CONN SPADE TERM 14-16AWG #6 BLU

CONN SPADE TERM 14-16AWG #6 BLU

Buy Now Datasheet
TERMINAL,FORK NYLON INSULATED; 16-14AWG; #6 STUD - 70044381 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,FORK NYLON INSULATED; 16-14AWG; #6 STUD
70044381
TERMINAL,FORK NYLON INSULATED; 16-14AWG; #6 STUD 70044381
Fork Terminal, Nylon Insulated Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance Fork terminals with a narrow tongue (FN) are ideal for high density applications NYLON INSULATED TERMINAL BARREL FEATURES Metal sleeve between barrel and insulation helps assure a quality crimp Metal Insulation Crimp provides double crimp with insulation grip sleeve for high vibration or conductor strain environments Internal serrations assure good wire contact and maximize tensile strength NYLON INSULATION FEATURES Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out Industry standard color coding to indicate wire range VOLTAGE/TEMPERATURE RATINGS 600V; 105¡ C (221¡ F) operating temperature

Fork Terminal, Nylon Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
  • Fork terminals with a narrow tongue (FN) are ideal for high density applications
    NYLON INSULATED TERMINAL BARREL FEATURES
  • Metal sleeve between barrel and insulation helps assure a quality crimp
  • Metal Insulation Crimp provides double crimp with insulation grip sleeve for high vibration or conductor strain environments
  • Internal serrations assure good wire contact and maximize tensile strength
    NYLON INSULATION FEATURES
  • Insulation may be crimped to the wire insulation to add strain relief and resistance to pull-out
  • Industry standard color coding to indicate wire range
    VOLTAGE/TEMPERATURE RATINGS
    600V; 105¡ C (221¡ F) operating temperature
Supplier's Site
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit - 13AC4741 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
13AC4741
Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit 13AC4741
TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 14AWG; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10653-ND 70044381 13AC4741
Product Name Terminals - Spade Connectors TERMINAL,FORK NYLON INSULATED; 16-14AWG; #6 STUD Terminal, Fork Tongue, #6, 14Awg; Product Range Panduit
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data