Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #4, 14AWG, BLUE; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PN Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-20194-ND | 48AC9979 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #4, 14Awg, Blue; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |