Panduit Corp. Terminals - Spade Connectors PN14-14F-C

Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15459-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15459-ND
Terminals - Spade Connectors 298-15459-ND
CONN SPADE TERM 14-16AWG #1/4

CONN SPADE TERM 14-16AWG #1/4

Buy Now Datasheet
Terminal, Spade/fork, 1/4, 18-14Awg, Crimp, Blue; Product Range Panduit - 19C9806 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, 1/4, 18-14Awg, Crimp, Blue; Product Range Panduit
19C9806
Terminal, Spade/fork, 1/4, 18-14Awg, Crimp, Blue; Product Range Panduit 19C9806
TERMINAL, SPADE/FORK, 1/4", 18-14AWG, CRIMP, BLUE; Product Range:PN Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, SPADE/FORK, 1/4", 18-14AWG, CRIMP, BLUE; Product Range:PN Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-14F-C
Terminals PN14-14F-C
Terminals Fork Term NYL insuld 18 - 14

Terminals Fork Term NYL insuld 18 - 14

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15459-ND 19C9806 PN14-14F-C
Product Name Terminals - Spade Connectors Terminal, Spade/fork, 1/4, 18-14Awg, Crimp, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers