Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:-; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-10632-ND | 13AC4740 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |