Win Source Part Number: 1348733-PN14-10LF-M
Category: Connectors, Interconnects - Terminals - Spade Connectors
Series: Pan-Term®
Color: Blue
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 14-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA) , Nylon
Standard Package: 1,000
Terminal Type: Spring, Snap
Width - Outer Edges: 0.330" (8.38mm)
Length - Overall: 0.910" (23.11mm)
Insulation: Insulated
Insulation Diameter: 0.162" (4.11mm)
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
Tongue Inside Opening: 0.190" (4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Base Product Number: PN14
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1348733-PN14-10LF-M | 298-15454-ND |
| Product Name | Connectors, Interconnects - Terminals - Spade Connectors | Spade Connectors |
| Termination | Crimp |