CONN SPADE TERM 14-16AWG #10 BLU
Locking Fork Terminal, nylon insulated,
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PN-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes
Terminals LOC FRK 16-14 AWG 10
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15454-ND | PN14-10LF-M | 48AC9743 | PN14-10LF-M |
| Product Name | Terminals - Spade Connectors | Locking Fork Terminal, nylon insulated, | Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Fork Terminal | Spade Crimp |