Panduit Corp. Terminals - Spade Connectors PN14-10LF-C

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15453-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15453-ND
Terminals - Spade Connectors 298-15453-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-10LF-C
Terminals PN14-10LF-C
Terminals Locking Fork Term nylon insulated

Terminals Locking Fork Term nylon insulated

Buy Now Datasheet
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit - 91B7019 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit
91B7019
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit 91B7019
TERMINAL, FORK TONGUE, #10, 14AWG, BLU; Product Range:PN-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 14AWG, BLU; Product Range:PN-LF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15453-ND PN14-10LF-C 91B7019
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data