Panduit Corp. Terminals - Spade Connectors PN14-10FF-C

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15451-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15451-ND
Terminals - Spade Connectors 298-15451-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit - 48AC9740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit
48AC9740
Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit 48AC9740
TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 14AWG, BLUE; Product Range:PN-FF Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN14-10FF-C
Terminals PN14-10FF-C
Terminals NYL-FORK 16-14 BLU #10

Terminals NYL-FORK 16-14 BLU #10

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15451-ND 48AC9740 PN14-10FF-C
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 14Awg, Blue; Product Range Panduit Terminals
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers