Panduit Corp. Terminals - Spade Connectors PN14-10F-M

Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG #10 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-10652-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-10652-ND
Terminals - Spade Connectors 298-10652-ND
CONN SPADE TERM 14-16AWG #10 BLU

CONN SPADE TERM 14-16AWG #10 BLU

Buy Now Datasheet
FORK TERMINAL, NYLON 18 - 14 INSULATED, - PN14-10F-M - Heilind Electronics, Inc.
Wilmington, MA, United States
FORK TERMINAL, NYLON 18 - 14 INSULATED,
PN14-10F-M
FORK TERMINAL, NYLON 18 - 14 INSULATED, PN14-10F-M
FORK TERMINAL, NYLON 18 - 14 INSULATED,

FORK TERMINAL, NYLON 18 - 14 INSULATED,

Buy Now
Sheung Wan, Hong Kong
Terminals
PN14-10F-M
Terminals PN14-10F-M
Terminals NYL-FORK 16-14 BLU #10

Terminals NYL-FORK 16-14 BLU #10

Buy Now Datasheet
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit - 48AC9978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit
48AC9978
Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit 48AC9978
TERMINAL, FORK TONGUE, #10, 14AWG, BLU; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #10, 14AWG, BLU; Product Range:PN Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10652-ND PN14-10F-M PN14-10F-M 48AC9978
Product Name Terminals - Spade Connectors FORK TERMINAL, NYLON 18 - 14 INSULATED, Terminals Terminal, Fork Tongue, #10, 14Awg, Blu; Product Range Panduit
Terminal Type Fork Terminal; Standard Fork Terminal Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1573-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details