Panduit Corp. Ring Connectors PN12-6HDR-D

Description
Ring Terminal Connector 6 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20190-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20190-ND
Ring Connectors 298-20190-ND
Ring Terminal Connector 6 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 6 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 961296-PN12-6HDR-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
961296-PN12-6HDR-D
Connectors, Interconnects - Terminals - Ring Connectors 961296-PN12-6HDR-D
Win Source Part Number: 961296-PN12-6HDR-D Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Color: Yellow Features: Heavy Duty, Serrated Termination Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 12-16 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 500 Terminal Type: Circular Thickness: 0.050" (1.27mm) Width - Outer Edges: 0.310" (7.87mm) Length - Overall: 1.060" (26.92mm) Insulation: Insulated Insulation Diameter: 0.120" ~ 0.225" (3.05mm ~ 5.72mm) Stud/Tab Size: 6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-320568-1; 2-35109-1; 2-34855-1; PV10-56R-D; 19073-0165; 19073-0236; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-20190,PN12-6HDR- D-ND Base Product Number: PN12

Win Source Part Number: 961296-PN12-6HDR-D
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Color: Yellow
Features: Heavy Duty, Serrated Termination
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 12-16 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 500
Terminal Type: Circular
Thickness: 0.050" (1.27mm)
Width - Outer Edges: 0.310" (7.87mm)
Length - Overall: 1.060" (26.92mm)
Insulation: Insulated
Insulation Diameter: 0.120" ~ 0.225" (3.05mm ~ 5.72mm)
Stud/Tab Size: 6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-320568-1; 2-35109-1; 2-34855-1; PV10-56R-D; 19073-0165; 19073-0236;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-20190,PN12-6HDR-D-ND
Base Product Number: PN12

Buy Now Datasheet
Ring Terminal, Heavy Duty, Nylon Insulat Rohs Compliant Panduit - 94C4230 - Newark, An Avnet Company
Chicago, IL, United States
Ring Terminal, Heavy Duty, Nylon Insulat Rohs Compliant Panduit
94C4230
Ring Terminal, Heavy Duty, Nylon Insulat Rohs Compliant Panduit 94C4230
Ring Terminal, heavy duty, nylon insulat RoHS Compliant: Yes

Ring Terminal, heavy duty, nylon insulat RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-20190-ND 961296-PN12-6HDR-D 94C4230
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Ring Terminal, Heavy Duty, Nylon Insulat Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products