Panduit Corp. Ring Connectors PN12-14HDR-D

Description
Ring Terminal Connector 1/4 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11953-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11953-ND
Ring Connectors 298-11953-ND
Ring Terminal Connector 1/4 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit - 14AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit
14AC0814
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit 14AC0814
TERMINAL, RING TONGUE, M6, 12AWG, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 12AWG, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit - 54AH9567 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit
54AH9567
Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit 54AH9567
TERMINAL, RING TONGUE, M6, 12AWG, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide);RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 12AWG, YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11953-ND 14AC0814
Product Name Ring Connectors Terminal, Ring Tongue, M6, 12Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details