Panduit Corp. Ring Connectors PN12-10HDR-L

Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote
Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #10, 12AWG, Yellow from Panduit is designed for use with #16-12 AWG solid or stranded copper wire. It features a maximum operating temperature of 221°F (105°C) and a voltage rating of 600 V, with a higher rating of 1000 V for use in signs, fixtures, and luminaires. The terminal is constructed from .05" thick copper that is tin plated, with a nylon housing in yellow and a brass sleeve that is also tin plated. The product is compatible with various UL approved installation tools and requires a wire strip length of 9/32" +1/32. The dimensions of the terminal are specified in both inches and millimeters, ensuring versatility for different applications.

Datasheet Summary
Powered by GS/AI

The Terminal, Ring Tongue, #10, 12AWG, Yellow from Panduit is designed for use with #16-12 AWG solid or stranded copper wire. It features a maximum operating temperature of 221°F (105°C) and a voltage rating of 600 V, with a higher rating of 1000 V for use in signs, fixtures, and luminaires. The terminal is constructed from .05" thick copper that is tin plated, with a nylon housing in yellow and a brass sleeve that is also tin plated. The product is compatible with various UL approved installation tools and requires a wire strip length of 9/32" +1/32. The dimensions of the terminal are specified in both inches and millimeters, ensuring versatility for different applications.

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15447-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15447-ND
Ring Connectors 298-15447-ND
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit - 14AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit
14AC0813
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit 14AC0813
TERMINAL, RING TONGUE, #10, 12AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 12AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15447-ND 14AC0813
Product Name Ring Connectors Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details