Panduit Corp. Ring Connectors PN12-10HDR-D

Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15446-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15446-ND
Ring Connectors 298-15446-ND
Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit - 48AC9737 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit
48AC9737
Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit 48AC9737
TERMINAL, RING TONGUE, #10, 12AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 12AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:PN-HDR Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15446-ND 48AC9737
Product Name Ring Connectors Terminal, Ring Tongue, #10, 12Awg, Yel; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0216 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details