Panduit Corp. Terminals - Spade Connectors PN10-8FF-L

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15440-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15440-ND
Terminals - Spade Connectors 298-15440-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Terminal, Fork Tongue, #8, 10Awg; Product Range Panduit - 72AC7942 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #8, 10Awg; Product Range Panduit
72AC7942
Terminal, Fork Tongue, #8, 10Awg; Product Range Panduit 72AC7942
TERMINAL, FORK TONGUE, #8, 10AWG; Product Range:PN-FF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #8, 10AWG; Product Range:PN-FF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PN10-8FF-L
Terminals PN10-8FF-L
Terminals Flanged Fork Term NYL insuld

Terminals Flanged Fork Term NYL insuld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15440-ND 72AC7942 PN10-8FF-L
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #8, 10Awg; Product Range Panduit Terminals
Terminal Type Fork Terminal; Flanged Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Bootlace Ferrules - 1788734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details