Panduit Corp. Terminals - Spade Connectors PN10-8F-L

Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #8 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15441-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15441-ND
Terminals - Spade Connectors 298-15441-ND
CONN SPADE TERM 10-12AWG #8 YEL

CONN SPADE TERM 10-12AWG #8 YEL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PN10-8F-L
Terminals PN10-8F-L
Terminals Fork Terminal nylon insulated 12 - 10

Terminals Fork Terminal nylon insulated 12 - 10

Buy Now Datasheet
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Panduit - 89F1423 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Panduit
89F1423
Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Panduit 89F1423
TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:PN Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, YELLOW; Product Range:PN Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15441-ND PN10-8F-L 89F1423
Product Name Terminals - Spade Connectors Terminals Terminal, Spade/fork, #8, Crimp, Yellow; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers
Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details