Panduit Corp. Ring Connectors PN10-6R-D

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15438-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15438-ND
Ring Connectors 298-15438-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 10Awg, Yellow; Stud Size - Metric Panduit - 48AC9734 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg, Yellow; Stud Size - Metric Panduit
48AC9734
Terminal, Ring Tongue, #6, 10Awg, Yellow; Stud Size - Metric Panduit 48AC9734
TERMINAL, RING TONGUE, #6, 10AWG, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PN Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PN Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15438-ND 48AC9734
Product Name Ring Connectors Terminal, Ring Tongue, #6, 10Awg, Yellow; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products