Panduit Corp. Terminals - Spade Connectors PN10-6LF-D

Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #6 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15436-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15436-ND
Terminals - Spade Connectors 298-15436-ND
CONN SPADE TERM 10-12AWG #6 YEL

CONN SPADE TERM 10-12AWG #6 YEL

Buy Now Datasheet
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit - 90B5543 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit
90B5543
Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit 90B5543
TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:PN-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, #6, 10AWG, YEL; Product Range:PN-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
PN10-6LF-D
Terminals PN10-6LF-D
Terminals Locking Fork Term nylon insuld

Terminals Locking Fork Term nylon insuld

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15436-ND 90B5543 PN10-6LF-D
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, #6, 10Awg, Yel; Product Range Panduit Terminals
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details