CONN SPADE TERM 10-12AWG #1/4
TERMINAL, FORK TONGUE, 1/4", 10AWG, YEL; Product Range:PN-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Terminals Locking Fork Term NYL insuld
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-15427-ND | 20H0617 | PN10-14LF-L |
| Product Name | Terminals - Spade Connectors | Terminal, Fork Tongue, 1/4, 10Awg, Yel; Product Range Panduit | Terminals |
| Terminal Type | Fork Terminal; Spring, Snap | Spade Crimp |