RING TERMINAL, EXPANDED NYLON INSULATION
Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PN-RX Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | PN10-10RX-L | 298-15425-ND | 48AC9731 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Ring Connectors | Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |