Panduit Corp. Terminals - Spade Connectors PN10-10LF-D

Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet
Description
CONN SPADE TERM 10-12AWG #10 YEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15422-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15422-ND
Terminals - Spade Connectors 298-15422-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit - 48AC9730 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
48AC9730
Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit 48AC9730
TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PN-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M5, 10AWG, YEL; Product Range:PN-LF Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-15422-ND 48AC9730
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M5, 10Awg, Yel; Product Range Panduit
Terminal Type Fork Terminal; Spring, Snap Spade Crimp
Unlock Full Specs
to access all available technical data