Panduit Corp. Terminals - Spade Connectors PMV2-3FB-C

Description
CONN SPADE TERM 14-16AWG M3 BLU
Request a Quote Datasheet
Description
CONN SPADE TERM 14-16AWG M3 BLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15416-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15416-ND
Terminals - Spade Connectors 298-15416-ND
CONN SPADE TERM 14-16AWG M3 BLU

CONN SPADE TERM 14-16AWG M3 BLU

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
PMV2-3FB-C
Terminals PMV2-3FB-C
Terminals Metric Fork Terminal vinyl insulated, 1

Terminals Metric Fork Terminal vinyl insulated, 1

Buy Now Datasheet
Terminal, Fork Tongue, M3, 14Awg, Blue; Product Range Panduit - 48AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3, 14Awg, Blue; Product Range Panduit
48AC9709
Terminal, Fork Tongue, M3, 14Awg, Blue; Product Range Panduit 48AC9709
TERMINAL, FORK TONGUE, M3, 14AWG, BLUE; Product Range:PMV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3, 14AWG, BLUE; Product Range:PMV Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15416-ND PMV2-3FB-C 48AC9709
Product Name Terminals - Spade Connectors Terminals Terminal, Fork Tongue, M3, 14Awg, Blue; Product Range Panduit
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data