The PMV2-3FB-3K spade connector is designed for use with #16-14 AWG solid or stranded copper wire. It features a maximum operating temperature of 221°F (105°C) and a voltage rating of 600 V. The connector is constructed from .03" (0.76 mm) thick copper that is tin plated, ensuring good conductivity and corrosion resistance. The housing is made of blue vinyl, providing insulation and protection. The dimensions of the connector are 0.78 inches (19.8 mm) in length, 0.23 inches (5.9 mm) in width, and 0.20 inches (5.1 mm) in height. It is compatible with crimp die series CD-800(EZ) and is UL listed and CSA certified. The wire strip length required for proper installation is 11/32" (+1/32").
CONN SPADE TERM 14-16AWG M3 BLU
CONN SPADE TERM 14-16AWG M3 BLU
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-PMV2-3FB-3KCT-ND |
| Product Name | Terminals - Spade Connectors |
| Terminal Type | Fork Terminal; Standard |