Panduit Corp. Terminals - Spade Connectors PMV1-3FB-CY

Description
CONN SPADE TERM 18-22AWG M3 RED
Request a Quote Datasheet
Description
CONN SPADE TERM 18-22AWG M3 RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Spade Connectors - 298-15415-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
298-15415-ND
Terminals - Spade Connectors 298-15415-ND
CONN SPADE TERM 18-22AWG M3 RED

CONN SPADE TERM 18-22AWG M3 RED

Buy Now Datasheet
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit - 48AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit
48AC9706
Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit 48AC9706
TERMINAL, FORK TONGUE, M3, 18AWG, RED; Product Range:PMV Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, FORK TONGUE, M3, 18AWG, RED; Product Range:PMV Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Stud Size - Metric:M3; Stud Size - Imperial:#5; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
PMV1-3FB-CY
Terminals PMV1-3FB-CY
Terminals Metric Fork Terminal vinyl insulated

Terminals Metric Fork Terminal vinyl insulated

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-15415-ND 48AC9706 PMV1-3FB-CY
Product Name Terminals - Spade Connectors Terminal, Fork Tongue, M3, 18Awg, Red; Product Range Panduit Terminals
Terminal Type Fork Terminal; Standard Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details