Panduit Corp. Ring Connectors PMNF2-3R-C

Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15412-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15412-ND
Ring Connectors 298-15412-ND
Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector M3 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #5, 14Awg, Blue; Stud Size - Metric Panduit - 48AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 14Awg, Blue; Stud Size - Metric Panduit
48AC9705
Terminal, Ring Tongue, #5, 14Awg, Blue; Stud Size - Metric Panduit 48AC9705
TERMINAL, RING TONGUE, #5, 14AWG, BLUE; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PMNF Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 14AWG, BLUE; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PMNF Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15412-ND 48AC9705
Product Name Ring Connectors Terminal, Ring Tongue, #5, 14Awg, Blue; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details