Panduit Corp. Ring Connectors PMNF1-5R-C

Description
Ring Terminal Connector M5 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M5 Stud Circular 18-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-20178-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-20178-ND
Ring Connectors 298-20178-ND
Ring Terminal Connector M5 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector M5 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit - 48AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit
48AC9704
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit 48AC9704
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PMNF Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:1mm²; Product Range:PMNF Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-20178-ND 48AC9704
Product Name Ring Connectors Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers